VS-1N1185A Power Modules by Vishay Intertechnology

STANDARD DIODE, 40A, 150V, DO-203AB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.13

Distributor Stock
Logo for Newark
Newark
from US$7.13
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 150V
Forward Current If(AV) 40A
Forward Voltage VF Max 1.3V
Diode Case Style DO-203AB
Forward Current If 40A
RoHS Compliant Yes

Alternative Descriptions

Standard Diode, 40A, 150V, Do-203Ab | Newark Electronics
Diode Switching 150V 40A 2-Pin DO-5 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-1N1185A?

Additional datasheets, footprints and schematics for VS-1N1185A are listed on our Part Details page. You can also find images and similar parts to VS-1N1185A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-1N1185A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1N1185A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-1N1185A fall under?

The VS-1N1185A is listed under Semiconductors - Discretes > Power Modules.

Can I view similar or alternative parts?

You can view similar parts to VS-1N1185A when available in the Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1N1185A you can contact the distributor directly for product support, shipping queries etc.

Is the VS-1N1185A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VS-1N1185A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for VS-1N1185A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-1N1185A often in real-time on the comparison pages.

What if I can't find stock of VS-1N1185A?

You can fill out our help required form which you can use to request a quote for VS-1N1185A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay