Status: | Unknown |
---|---|
Series: | VS-1KAB-E Series |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
617
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ease of assembly, installation, inventory |
High surge rating |
Compact |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge rectifier,1KAB100E 1.2A 1000V | RS |
Bridge Rectifier Diode, Single, 1 Kv, 1.2 A, Through Hole, 1.1 V, 4 Rohs Compliant: Yes |Vishay VS-1KAB100E | Newark Electronics |
Diode Rectifier Bridge Single 1KV 1.2A 4-Pin D-38 | Avnet America |
1.2A 1KV BR D-38 | TTI Europe |
BRIDGE RECTIFIER, 1.2A, 1000V | element14 |
Where can I find additional details, specifications and documents for a VS-1KAB100E?
Additional datasheets, footprints and schematics for VS-1KAB100E are listed on our Part Details page. You can also find images and similar parts to VS-1KAB100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-1KAB100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-1KAB100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-1KAB100E fall under?
The VS-1KAB100E is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-1KAB100E when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-1KAB100E you can contact the distributor directly for product support, shipping queries etc.
Is the VS-1KAB100E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-1KAB100E have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-1KAB100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-1KAB100E often in real-time on the comparison pages.
What if I can't find stock of VS-1KAB100E?
You can fill out our help required form which you can use to request a quote for VS-1KAB100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.