Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.00
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 16A |
Forward Voltage VF Max | 1.23V |
Diode Case Style | DO-4 |
Diode Configuration | Single |
RoHS Compliant | Yes |
Rectifier diode, 16FR60 16A 600V | RS |
Standard Diode, 16A, 600V, Do-203Aa | Newark Electronics |
Diode Switching 600V 16A 2-Pin DO-4 | Avnet America |
Diode, Rectifier, Standard, Vr 600V, If 16A, Pkg DO-203AA (DO-4),Config Common Anode | Vishay PCS VS-16FR60 | RS Americas |
16A 600V STD DO-203AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-16FR60?
Additional datasheets, footprints and schematics for VS-16FR60 are listed on our Part Details page. You can also find images and similar parts to VS-16FR60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-16FR60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-16FR60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-16FR60 fall under?
The VS-16FR60 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-16FR60 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-16FR60 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-16FR60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VS-16FR60 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for VS-16FR60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-16FR60 often in real-time on the comparison pages.
What if I can't find stock of VS-16FR60?
You can fill out our help required form which you can use to request a quote for VS-16FR60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.