Status: | Unknown |
---|---|
Series: | VS-16 Series |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
16
in stock
|
Buy Now | |
RS Americas
from US$5.33
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$4.96
|
-
|
Buy Now | |
Future Electronics
from US$3.87
|
-
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
element14
from US$5.00
|
-
|
Buy Now | |
TTI Europe
from US$4.87
|
-
|
Buy Now | |
Farnell
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 16A |
Forward Voltage VF Max | 1.23V |
Diode Module Configuration | - |
Product Range | VS-16 Series |
Current Ifsm | 310A |
Diode Case Style | DO-4 |
Diode Configuration | Single |
Diode Polarity | Stud Cathode |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 350A |
Junction Temperature Tj Max | 175°C |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Screw |
Thread Size | 10-32UNF |
Diode, Rectifier, Standard, Vr 1200V, If 16A, Pkg DO-203AA (DO-4),Vf 1.23V, I2T 612A | Vishay PCS VS-16F120 | RS Americas |
Rectifier diode, 16F120 16A 1200V | RS |
Rectifier Diode, 1.2 Kv, 16 A, 1.23 V Rohs Compliant: Yes |Vishay VS-16F120 | Newark Electronics |
VS-16F Series 1200 V 16 A Stud Mount Standard Recovery Diode - DO-203AA | Future Electronics |
Diode Switching 1.2KV 16A 2-Pin DO-4 | Avnet America |
DIODE, STANDARD, 16A, 1200V | element14 |
16A 1.2KV STD DO-203AA | TTI Europe |
Diode Module Standard Recovery Rectifier Single 16A 2-Pin DO-4 | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-16F120?
Additional datasheets, footprints and schematics for VS-16F120 are listed on our Part Details page. You can also find images and similar parts to VS-16F120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-16F120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-16F120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-16F120 fall under?
The VS-16F120 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-16F120 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-16F120 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-16F120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-16F120 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-16F120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-16F120 often in real-time on the comparison pages.
What if I can't find stock of VS-16F120?
You can fill out our help required form which you can use to request a quote for VS-16F120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.