Status: | Unknown |
---|---|
Series: | VS-12F(R) Series |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.15
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
3,828
in stock
|
Buy Now | |
element14
from US$2.39
|
3,828
in stock
|
Buy Now | |
Farnell
from US$2.17
|
3,828
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
TTI Europe
from US$2.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High surge current capability |
Stud cathode and stud anode version |
Wide current range |
Applications |
---|
Battery charges |
Converters |
Power supplies |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-12F(R) Series |
Markings |
---|
Diodes Group Body Marking |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Rectifier Diode, 200 V, 12 A, 1.26 V Rohs Compliant: Yes |Vishay VS-12F20 | Newark Electronics |
DIODE, STANDARD, 12A, 200V | element14 |
12F20 | RS |
DIODES - standard recovery , 12 amp, stud version, DO4 BRAZ SQR | Vishay PCS VS-12F20 | RS Americas |
Diode Switching 200V 16A 2-Pin DO-4 | Avnet America |
12A 200V STD DO-203AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-12F20?
Additional datasheets, footprints and schematics for VS-12F20 are listed on our Part Details page. You can also find images and similar parts to VS-12F20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12F20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12F20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12F20 fall under?
The VS-12F20 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-12F20 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12F20 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12F20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12F20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for VS-12F20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12F20 often in real-time on the comparison pages.
What if I can't find stock of VS-12F20?
You can fill out our help required form which you can use to request a quote for VS-12F20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.