Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
175 °C TJ operation |
Low forward voltage drop |
High frequency operation |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-123NQ100PbF |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Diode Schottky 100V 120A D-67 | RS |
Schottky Rectifier, 120A, 100V D-67 | Newark Electronics |
123NQ100 Series 100 V 120 A 2650 pF High Performance Schottky Rectifier | Future Electronics |
Diode Schottky 100V 120A 2-Pin Case D-67 | Avnet America |
120A 100V SKY D-67 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-123NQ100PbF?
Additional datasheets, footprints and schematics for VS-123NQ100PbF are listed on our Part Details page. You can also find images and similar parts to VS-123NQ100PbF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-123NQ100PbF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-123NQ100PbF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-123NQ100PbF fall under?
The VS-123NQ100PbF is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-123NQ100PbF when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-123NQ100PbF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-123NQ100PbF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-123NQ100PbF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-123NQ100PbF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-123NQ100PbF often in real-time on the comparison pages.
What if I can't find stock of VS-123NQ100PbF?
You can fill out our help required form which you can use to request a quote for VS-123NQ100PbF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.