Status: | Unknown |
---|---|
Series: | VS-10BQ040-M3 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
8,230
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
406,400
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
21,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
19,595
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
19,200
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
19,200
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
7,200
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,881
in stock
|
Buy Now | |
Conrad
from US$0.21
|
150
in stock
|
Buy Now | |
Avnet Asia
-
|
3,200
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forward voltage drop |
Guard ring for enhanced ruggedness and long term reliability |
Small foot print, surface mountable |
Applications |
---|
The VS-10BQ040-M3 surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery protection. |
Datasheet |
---|
VS-10BQ040-M3 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 40V SKY SMB | TTI Europe |
SMD Schottky 40V 1A SMB | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky - Smb-E3 Rohs Compliant: Yes |Vishay VS-10BQ040-M3/5BT | Newark Electronics |
Diode Schottky 40V 1A 2-Pin DO-214AA T/R | Avnet America |
Schottky barrier diode,10BQ040 1A 40V | RS |
Vishay High Performance Schottky Rectifier, 1A, 40V, DO-214AA | Distrelec |
VS-10BQ040-M3: 40 V 1 A High Performance Schottky Rectifier - DO-214AA, SMB | Future Electronics |
Configuration (diode): Single | Conrad |
SCHOTTKY-DIODE 1A 40V 0,38V SMB | Rutronik |
Diode, Schottky Barrier, Switching, Vr 40V, If 1A, Pkg SMB, Config Single Lead, Cj 80pF | Vishay PCS VS-10BQ040-M3/5BT | RS Americas |
SCHOTTKY RECTIFIER, 1A, 40V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a VS-10BQ040-M3/5BT?
Additional datasheets, footprints and schematics for VS-10BQ040-M3/5BT are listed on our Part Details page. You can also find images and similar parts to VS-10BQ040-M3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10BQ040-M3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10BQ040-M3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10BQ040-M3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10BQ040-M3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10BQ040-M3/5BT have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for VS-10BQ040-M3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10BQ040-M3/5BT often in real-time on the comparison pages.
What if I can't find stock of VS-10BQ040-M3/5BT?
You can fill out our help required form which you can use to request a quote for VS-10BQ040-M3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.