Status: | Unknown |
---|---|
Series: | VS-J Series |
RoHS: | Unknown |
Prices starting from US$339.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$339.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$424.81
|
2
in stock
|
Buy Now | |
Farnell
from US$397.76
|
2
in stock
|
Buy Now | |
Distrelec
from US$385.10
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$379.79
|
-
|
Buy Now | |
Avnet America
from US$421.41
|
-
|
Buy Now | |
RS Americas
from US$411.55
|
-
|
Buy Now | |
element14
from US$359.78
|
-
|
Buy Now | |
TTI Europe
from US$340.80
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Sensor Mounting | Panel Mount |
Sensitivity | 10mV/m/s² |
External Diameter | 18mm |
Input Current | 500µA |
Product Range | VS-J Series |
RoHS Compliant | Yes |
Vibration Sensors 3.2-5.5V 10-15kHz 10m/s2 | Rapid Electronics |
LOOP POWERED SENSOR, 5V, STUD | Farnell |
KEMET Vibration Sensor 5.5V ± | Distrelec |
Vibration sensor,Accelerometer | RS |
Vibration Sensor, 500Ua, 5V, Panel | Newark Electronics |
Vibration Sensor Voltage Output ±100m/s2 Measuring Range 10mV/m/s2 Sensitivity 10Hz to 15000Hz Voltage-OUT Box | Avnet America |
Vibration sensor, Accelerometer | KEMET VS-JV10A | RS Americas |
VIBRATION SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a VS-JV10A?
Additional datasheets, footprints and schematics for VS-JV10A are listed on our Part Details page. You can also find images and similar parts to VS-JV10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-JV10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-JV10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-JV10A fall under?
The VS-JV10A is listed under Sensors & Transducers > Sensors > Vibration & Shock Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS-JV10A when available in the Vibration & Shock Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-JV10A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-JV10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-JV10A have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for VS-JV10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-JV10A often in real-time on the comparison pages.
What if I can't find stock of VS-JV10A?
You can fill out our help required form which you can use to request a quote for VS-JV10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.