Status: | Unknown |
---|---|
Series: | VS-B Series |
RoHS: | Unknown |
Prices starting from US$142.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$153.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$162.68
|
8
in stock
|
Buy Now | |
element14
from US$148.51
|
8
in stock
|
Buy Now | |
Farnell
from US$147.27
|
8
in stock
|
Buy Now | |
Distrelec
from US$177.32
|
6
in stock
|
Buy Now | |
RS Americas
from US$170.63
|
-
|
Buy Now | |
TTI Europe
from US$142.41
|
-
|
Buy Now |
Supply Voltage | 3.3VDC |
---|---|
Sensor Mounting | Cable |
Sensitivity | 20mV/m/s² |
Input Current | 350µA |
Product Range | VS-B Series |
RoHS Compliant | Yes |
Vibration Sensor, 350Ua, 5.5Vdc, Cable Rohs Compliant: Yes |Kemet VS-BV203-B | Newark Electronics |
KEMET Vibration Sensor 3 ... 5.5V ± | Distrelec |
Vibrationsensor,Accelerometer lowprofile | RS |
Vibration sensor, Accelerometer low profile | KEMET VS-BV203-B | RS Americas |
VIBRATION SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a VS-BV203-B?
Additional datasheets, footprints and schematics for VS-BV203-B are listed on our Part Details page. You can also find images and similar parts to VS-BV203-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-BV203-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-BV203-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-BV203-B fall under?
The VS-BV203-B is listed under Sensors & Transducers > Sensors > Vibration & Shock Sensors.
Can I view similar or alternative parts?
You can view similar parts to VS-BV203-B when available in the Vibration & Shock Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-BV203-B you can contact the distributor directly for product support, shipping queries etc.
Is the VS-BV203-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-BV203-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for VS-BV203-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-BV203-B often in real-time on the comparison pages.
What if I can't find stock of VS-BV203-B?
You can fill out our help required form which you can use to request a quote for VS-BV203-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.