Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | - |
Product Range | - |
CABLE TIE HOLDER, 25.4MM W, NYLON 6/6, N | element14 |
Cable Tie Holder, 25.4Mm W, Nylon 6/6, Natural, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a VRTH-07A?
Additional datasheets, footprints and schematics for VRTH-07A are listed on our Part Details page. You can also find images and similar parts to VRTH-07A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRTH-07A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRTH-07A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRTH-07A fall under?
The VRTH-07A is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to VRTH-07A when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRTH-07A you can contact the distributor directly for product support, shipping queries etc.
Is the VRTH-07A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VRTH-07A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VRTH-07A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRTH-07A often in real-time on the comparison pages.
What if I can't find stock of VRTH-07A?
You can fill out our help required form which you can use to request a quote for VRTH-07A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.