Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | PPO (Polyphenylene Oxide), PS (Polystyrene) |
Length | 17.5mm |
Width | 26.2mm |
Colour | White |
RoHS Compliant | Yes |
Cable Tie Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a VRTH-02?
Additional datasheets, footprints and schematics for VRTH-02 are listed on our Part Details page. You can also find images and similar parts to VRTH-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRTH-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRTH-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRTH-02 fall under?
The VRTH-02 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to VRTH-02 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRTH-02 you can contact the distributor directly for product support, shipping queries etc.
Is the VRTH-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VRTH-02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VRTH-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRTH-02 often in real-time on the comparison pages.
What if I can't find stock of VRTH-02?
You can fill out our help required form which you can use to request a quote for VRTH-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.