Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 14.3mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.05mm |
Width | 12.7mm |
Accessory Type | Flat Tie Holder |
RoHS Compliant | Yes |
Cable Tie Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a VRTH-01?
Additional datasheets, footprints and schematics for VRTH-01 are listed on our Part Details page. You can also find images and similar parts to VRTH-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRTH-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRTH-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRTH-01 fall under?
The VRTH-01 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to VRTH-01 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRTH-01 you can contact the distributor directly for product support, shipping queries etc.
Is the VRTH-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VRTH-01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VRTH-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRTH-01 often in real-time on the comparison pages.
What if I can't find stock of VRTH-01?
You can fill out our help required form which you can use to request a quote for VRTH-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.