Status: | Unknown |
---|---|
Series: | VRH320 Series |
RoHS: | Unknown |
Track Resistance | 3.3kohm |
---|---|
Power Rating | 320VA |
Resistance Tolerance | ± 10% |
Product Range | VRH320 Series |
Track Taper | - |
Temperature Coefficient | - |
SVHC | No SVHC (27-Jun-2018) |
Slide Potentiometer, 3K3, 10%, 320Va | Newark Electronics |
ARCOL Products320 Watts Variable 3.3 kiloOhms 10% | Ohmite VRH320 3K3 K | RS Americas |
SLIDE POTENTIOMETER, 3K3, 10%, 320VA | element14 |
Where can I find additional details, specifications and documents for a VRH320 3K3 K?
Additional datasheets, footprints and schematics for VRH320 3K3 K are listed on our Part Details page. You can also find images and similar parts to VRH320 3K3 K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRH320 3K3 K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRH320 3K3 K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRH320 3K3 K fall under?
The VRH320 3K3 K is listed under Ohmite Parts.
Can I view similar or alternative parts?
You can view similar parts to VRH320 3K3 K when available in the Ohmite Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRH320 3K3 K you can contact the distributor directly for product support, shipping queries etc.
Is the VRH320 3K3 K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VRH320 3K3 K have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VRH320 3K3 K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRH320 3K3 K often in real-time on the comparison pages.
What if I can't find stock of VRH320 3K3 K?
You can fill out our help required form which you can use to request a quote for VRH320 3K3 K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.