Status: | Unknown |
---|---|
Series: | VRH160 Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
Power Rating | 160VA |
Resistance Tolerance | ± 10% |
Product Range | VRH160 Series |
Track Taper | - |
Temperature Coefficient | - |
SVHC | No SVHC (15-Jan-2018) |
Variable Wire Resistor, 1K, 10%, 160Va | Newark Electronics |
ARCOL Products160 Watts Variable 1 KiloOhm 10% | Ohmite VRH160 1K K | RS Americas |
SLIDE POTENTIOMETER, 1K, 160VA, LINEAR | Farnell |
Where can I find additional details, specifications and documents for a VRH160 1K K?
Additional datasheets, footprints and schematics for VRH160 1K K are listed on our Part Details page. You can also find images and similar parts to VRH160 1K K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VRH160 1K K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VRH160 1K K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VRH160 1K K fall under?
The VRH160 1K K is listed under Ohmite Parts.
Can I view similar or alternative parts?
You can view similar parts to VRH160 1K K when available in the Ohmite Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VRH160 1K K you can contact the distributor directly for product support, shipping queries etc.
Is the VRH160 1K K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VRH160 1K K have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for VRH160 1K K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VRH160 1K K often in real-time on the comparison pages.
What if I can't find stock of VRH160 1K K?
You can fill out our help required form which you can use to request a quote for VRH160 1K K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.