Status: | Unknown |
---|---|
Series: | VR25, VR37, VR68 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
452
in stock
|
Buy Now | |
element14
from US$0.30
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
148
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now |
UL approved (UL1676, file no: E171160) |
Meet the safety requirements of: |
IEC 62368-1 |
Applications |
---|
Where high resistance, high stability, and high reliability at high voltage are required |
High humidity environment |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
CQC Certificate |
UL Certificate |
Datasheet |
---|
VR25, VR37, VR68 |
Product Literature |
---|
Selector Guide |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 68M, 5%, 1W, AXIAL, METAL FILM | element14 |
Resistor, Metal Glaze, 68 Mohm, 1W, 5% | Newark Electronics |
Resistor, 68 MOhm, � 5%, 1 W, Axial Leaded, Metal Glaze, High Voltage | Avnet Abacus |
VR68 Series 1 W 68 MOhm â–’5 % â–’200 ppm/K High Ohmic/Voltage Leaded Resistor | Future Electronics |
Resistor, 68 MOhm, ± 5%, 1 W, Axial Leaded, Metal Glaze, High Voltage | Avnet America |
Resistor, Metal Film,68 Megohms,100 mW,+/-5%,Copper Alloy,+/-200ppm/C,0 to +70 C | BC Components / Vishay VR68000006805JAC00 | RS Americas |
68M OHM 5% 1W | TTI Europe |
Where can I find additional details, specifications and documents for a VR68000006805JAC00?
Additional datasheets, footprints and schematics for VR68000006805JAC00 are listed on our Part Details page. You can also find images and similar parts to VR68000006805JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR68000006805JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR68000006805JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR68000006805JAC00 fall under?
The VR68000006805JAC00 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VR68000006805JAC00 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR68000006805JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the VR68000006805JAC00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VR68000006805JAC00 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Future Electronics have stock available or on a lead time for VR68000006805JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR68000006805JAC00 often in real-time on the comparison pages.
What if I can't find stock of VR68000006805JAC00?
You can fill out our help required form which you can use to request a quote for VR68000006805JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.