Status: | Unknown |
---|---|
Series: | VR25, VR37, VR68 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
3,960
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
46,500
in stock
|
Buy Now | |
element14
from US$0.31
|
3,536
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,518
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
510
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
431
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
UL approved (UL1676, file no: E171160) |
Meet the safety requirements of: |
IEC 62368-1 |
Applications |
---|
Where high resistance, high stability, and high reliability at high voltage are required |
High humidity environment |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
CQC Certificate |
UL Certificate |
Datasheet |
---|
VR25, VR37, VR68 |
Product Literature |
---|
Selector Guide |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
1M OHM 5% 1W | TTI Europe |
VR68 10kV Resistor,1W,5%,1M | RS |
RES, 1M, 5%, 1W, AXIAL, METAL FILM | element14 |
Resistor, Metal Glaze, 1Mohm, 1W, ±5% | Newark Electronics |
Resistor: metal glaze | Transfer Multisort Elektronik |
Vishay High Ohmic High Voltage Metal Glaze Leaded Resistor 1W 1MOhm 5% | Distrelec |
VR68 Series 1 W 1 MOhm â–’5 % â–’200 ppm/K High Ohmic/Voltage Leaded Resistor | Future Electronics |
Resistor, 1 MOhm, ± 5%, 1 W, Axial Leaded, Metal Glaze, High Voltage | Avnet America |
Resistor, Metal Film,1 Megohms,100 mW,+/-5%,Copper Alloy,+/-200 ppm/C,0 to +70 C | BC Components / Vishay VR68000001004JAC00 | RS Americas |
Resistor, 1 MOhm, � 5%, 1 W, Axial Leaded, Metal Glaze, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a VR68000001004JAC00?
Additional datasheets, footprints and schematics for VR68000001004JAC00 are listed on our Part Details page. You can also find images and similar parts to VR68000001004JAC00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR68000001004JAC00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR68000001004JAC00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR68000001004JAC00 fall under?
The VR68000001004JAC00 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VR68000001004JAC00 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR68000001004JAC00 you can contact the distributor directly for product support, shipping queries etc.
Is the VR68000001004JAC00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VR68000001004JAC00 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VR68000001004JAC00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR68000001004JAC00 often in real-time on the comparison pages.
What if I can't find stock of VR68000001004JAC00?
You can fill out our help required form which you can use to request a quote for VR68000001004JAC00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.