Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.13
|
461
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
461
in stock
|
Buy Now | |
element14
from US$3.05
|
461
in stock
|
Buy Now | |
Rapid Electronics
from US$5.87
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$4.71
|
20
in stock
|
Buy Now | |
RS Americas
from US$3.62
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.77
|
-
|
Buy Now | |
Relay Specialties
from US$669.97
|
-
|
Buy Now |
Accessory Type | Vertical Mounting Clamp |
---|---|
Clip Diameter | - |
Product Range | - |
Applications | Cylindrical Capacitors |
Body Material | Steel |
Vertical Clamp, 1-3/8 To 1-7/16" Diameter | Newark Electronics |
VERTICAL CLAMP, 1-3/8 TO 1-7/16" DIAMETER | element14 |
Clamp, Mounting, Cold Rolled Steel, 0.035 In., Zinc Chromate Plating, 0.750 In. | Cornell-Dubilier VR3A | RS Americas |
Hardware for Capacitors | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a VR3A?
Additional datasheets, footprints and schematics for VR3A are listed on our Part Details page. You can also find images and similar parts to VR3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR3A fall under?
The VR3A is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to VR3A when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR3A you can contact the distributor directly for product support, shipping queries etc.
Is the VR3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VR3A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for VR3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR3A often in real-time on the comparison pages.
What if I can't find stock of VR3A?
You can fill out our help required form which you can use to request a quote for VR3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.