Status: | Unknown |
---|---|
Series: | VR25, VR37, VR68 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
975
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
81,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
46,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,000
in stock
|
Buy Now | |
element14
from US$0.13
|
245
in stock
|
Buy Now | |
Avnet Abacus
-
|
59,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
UL approved (UL1676, file no: E171160) |
Meet the safety requirements of: |
IEC 62368-1 |
Applications |
---|
Where high resistance, high stability, and high reliability at high voltage are required |
High humidity environment |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
CQC Certificate |
UL Certificate |
Datasheet |
---|
VR25, VR37, VR68 |
Product Literature |
---|
Selector Guide |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10M OHM 5% .5W | TTI Europe |
VR37 Series 0.5 W 10 MOhm â–’5 % â–’200 ppm/K High Ohmic/Voltage Leaded Resistor | Future Electronics |
Resistor: metal glaze | Transfer Multisort Elektronik |
Resistance:10Mohm | Newark Electronics |
Resistor, 10 MOhm, ± 5%, 500 mW, Axial Leaded, Metal Glaze, High Voltage | Avnet America |
Vishay High Ohmic High Voltage Metal Glaze Leaded Resistor 500mW 10MOhm 5% | Distrelec |
VR37 High Ohm, High Volt, 10M 0.5W 5% | RS |
RES, 10M, 5%, 500MW, AXIAL, METAL FILM | element14 |
Resistor, 10 MOhm, � 5%, 500 mW, Axial Leaded, Metal Glaze, High Voltage | Avnet Abacus |
VR37 10M 5% 0,5W TK200 | Rutronik |
VR37 Series Axial Metal Glaze Resistor 10MOhms +/-5% 0.5W +/-200ppm/degC | Vishay Dale VR37000001005JA100 | RS Americas |
Where can I find additional details, specifications and documents for a VR37000001005JA100?
Additional datasheets, footprints and schematics for VR37000001005JA100 are listed on our Part Details page. You can also find images and similar parts to VR37000001005JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR37000001005JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR37000001005JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR37000001005JA100 fall under?
The VR37000001005JA100 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VR37000001005JA100 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR37000001005JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the VR37000001005JA100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VR37000001005JA100 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for VR37000001005JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR37000001005JA100 often in real-time on the comparison pages.
What if I can't find stock of VR37000001005JA100?
You can fill out our help required form which you can use to request a quote for VR37000001005JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.