Status: | Unknown |
---|---|
Series: | VR25, VR37, VR68 |
RoHS: | Compliant |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0450
|
4,360
in stock
|
Buy Now | |
Rutronik
from US$0.0316
|
175,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0406
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,360
in stock
|
Buy Now | |
element14
from US$0.0440
|
4,360
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0418
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
UL approved (UL1676, file no: E171160) |
Meet the safety requirements of: |
IEC 62368-1 |
Applications |
---|
Where high resistance, high stability, and high reliability at high voltage are required |
High humidity environment |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
CQC Certificate |
UL Certificate |
Datasheet |
---|
VR25, VR37, VR68 |
Product Literature |
---|
Selector Guide |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
VR25 470K 5% 0,25W TK200 | Rutronik |
470K OHM 5% .25W | TTI Europe |
Through Hole Metal Film Resistor, Vr25 Series, 470 Kohm, 250 Mw, - 5%, 1.6 Kv, Axial Leaded Rohs Compliant: Yes |Vishay VR25000004703JA500 | Newark Electronics |
RES, 470K, 5%, 250MW, AXIAL, METAL FILM | element14 |
VR25000004703JA500 | Future Electronics |
Resistor, 470 kOhm, ± 5%, 250 mW, Axial Leaded, Metal Glaze, High Voltage | Avnet America |
Resistor, 470 kOhm, � 5%, 250 mW, Axial Leaded, Metal Glaze, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a VR25000004703JA500?
Additional datasheets, footprints and schematics for VR25000004703JA500 are listed on our Part Details page. You can also find images and similar parts to VR25000004703JA500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR25000004703JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR25000004703JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR25000004703JA500 fall under?
The VR25000004703JA500 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VR25000004703JA500 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR25000004703JA500 you can contact the distributor directly for product support, shipping queries etc.
Is the VR25000004703JA500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VR25000004703JA500 have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for VR25000004703JA500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR25000004703JA500 often in real-time on the comparison pages.
What if I can't find stock of VR25000004703JA500?
You can fill out our help required form which you can use to request a quote for VR25000004703JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.