Status: | Unknown |
---|---|
Series: | VR25, VR37, VR68 |
RoHS: | Compliant |
UL approved (UL1676, file no: E171160) |
Meet the safety requirements of: |
IEC 62368-1 |
Applications |
---|
Where high resistance, high stability, and high reliability at high voltage are required |
High humidity environment |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
CQC Certificate |
UL Certificate |
Datasheet |
---|
VR25, VR37, VR68 |
Product Literature |
---|
Selector Guide |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Through Hole Metal Film Resistor, Vr25 Series, 150 Kohm, 250 Mw, - 5%, 1.6 Kv, Axial Leaded Rohs Compliant: Yes |Vishay VR25000001503JA500 | Newark Electronics |
RES, 150K, 5%, 250MW, AXIAL, METAL FILM | element14 |
Res Metal Glaze 150KOhm 5% 1/4W Axial Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a VR25000001503JA500?
Additional datasheets, footprints and schematics for VR25000001503JA500 are listed on our Part Details page. You can also find images and similar parts to VR25000001503JA500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR25000001503JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR25000001503JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR25000001503JA500 fall under?
The VR25000001503JA500 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VR25000001503JA500 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR25000001503JA500 you can contact the distributor directly for product support, shipping queries etc.
Is the VR25000001503JA500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VR25000001503JA500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VR25000001503JA500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR25000001503JA500 often in real-time on the comparison pages.
What if I can't find stock of VR25000001503JA500?
You can fill out our help required form which you can use to request a quote for VR25000001503JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.