Status: | Unknown |
---|---|
Series: | VR25, VR37, VR68 |
RoHS: | Compliant |
Prices starting from US$0.0473
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,025
in stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,260
in stock
|
Buy Now | |
element14
from US$0.05
|
768
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
768
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
704
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
570
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.0492
|
-
|
Buy Now |
UL approved (UL1676, file no: E171160) |
Meet the safety requirements of: |
IEC 62368-1 |
Applications |
---|
Where high resistance, high stability, and high reliability at high voltage are required |
High humidity environment |
White goods |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
CQC Certificate |
UL Certificate |
Datasheet |
---|
VR25, VR37, VR68 |
Product Literature |
---|
Selector Guide |
Product Overview |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
VR25 High Ohm, High Volt, 10M 0.25W 5% | RS |
VR25 Series 0.25 W 10 MOhm â–’5 % â–’200 ppm/K High Ohmic/Voltage Leaded Resistor | Future Electronics |
Vishay High Ohmic High Voltage Metal Glaze Leaded Resistor 250mW 10MOhm 5% | Distrelec |
RES, 10M, 5%, 250MW, AXIAL, METAL FILM | element14 |
Resistor Metal Glaze, 10 Mohm, 250 Mw, 5% | Newark Electronics |
Resistor: metal glaze | Transfer Multisort Elektronik |
Resistor, 10 Megaohm, � 5%, 250 mW, Axial Leaded, Metal Glaze Film, High Ohmic, High Voltage | Avnet Abacus |
Resistor, 10 Megaohm, ± 5%, 250 mW, Axial Leaded, Metal Glaze Film, High Ohmic, High Voltage | Avnet America |
VR25 Series Axial Metal Glaze Resistor 10MOhms +/-5% 0.25W +/-200ppm/degC | Vishay Dale VR25000001005JA100 | RS Americas |
10M OHM 5% .25W | TTI Europe |
Where can I find additional details, specifications and documents for a VR25000001005JA100?
Additional datasheets, footprints and schematics for VR25000001005JA100 are listed on our Part Details page. You can also find images and similar parts to VR25000001005JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR25000001005JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR25000001005JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR25000001005JA100 fall under?
The VR25000001005JA100 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VR25000001005JA100 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR25000001005JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the VR25000001005JA100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VR25000001005JA100 have stock available?
Authorised distributors including RS, Future Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for VR25000001005JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR25000001005JA100 often in real-time on the comparison pages.
What if I can't find stock of VR25000001005JA100?
You can fill out our help required form which you can use to request a quote for VR25000001005JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.