Status: | Unknown |
---|---|
Series: | VR Series |
RoHS: | Compliant |
Accessory Type | Vertical Mounting Clamp |
---|---|
Clip Diameter | 1-1/16" |
Product Range | VR Series |
For Use With | 1" to 1-1/16" Diameter Cylindrical Capacitors |
RoHS Compliant | Yes |
Vertical Clamp, 1" To 1-1/16" Diameter | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CAPACITIVE PROXIMITY SENSOR, 15MM, 30V | element14 |
Where can I find additional details, specifications and documents for a VR1B?
Additional datasheets, footprints and schematics for VR1B are listed on our Part Details page. You can also find images and similar parts to VR1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VR1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VR1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VR1B fall under?
The VR1B is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to VR1B when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VR1B you can contact the distributor directly for product support, shipping queries etc.
Is the VR1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VR1B have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for VR1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VR1B often in real-time on the comparison pages.
What if I can't find stock of VR1B?
You can fill out our help required form which you can use to request a quote for VR1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.