Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 0.768 x 0.386 x 0.492 |
---|---|
Dimensions LxWxH (mm) | 19.5 x 9.8 x 12.5 |
Input Voltage (Vdc) | 9 ~ 15 |
Isolation (Vdc) | 4200 |
Number of Outputs | 2 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 105 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.08/-0.1 |
Output Voltage (Vdc) | 15/-8 |
Package Type | SIP |
Power (W) | 1 |
Regulation | Yes |
Safety Approvals | UL/cUL |
Standard Footprint | SIP7 |
VQA Series Dual Output -8/15 V -80/100 mA Isolated DC-DC Converter - SIP-7 | Future Electronics |
Isolated DC/DC Converters - Through Hole dc-dc isolated, 9-15 Vdc input, 15/-8 Vdc, +/-100 mA, dual output, SIP | Sager |
Where can I find additional details, specifications and documents for a VQA-S9-D15-SIP?
Additional datasheets, footprints and schematics for VQA-S9-D15-SIP are listed on our Part Details page. You can also find images and similar parts to VQA-S9-D15-SIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VQA-S9-D15-SIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VQA-S9-D15-SIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VQA-S9-D15-SIP fall under?
The VQA-S9-D15-SIP is listed under power > dc-dc-converters > igbt-driver > vqa-series > vqa-s9-d15-sip.
Can I view similar or alternative parts?
You can view similar parts to VQA-S9-D15-SIP when available in the vqa-s9-d15-sip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VQA-S9-D15-SIP you can contact the distributor directly for product support, shipping queries etc.
Is the VQA-S9-D15-SIP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VQA-S9-D15-SIP have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for VQA-S9-D15-SIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VQA-S9-D15-SIP often in real-time on the comparison pages.
What if I can't find stock of VQA-S9-D15-SIP?
You can fill out our help required form which you can use to request a quote for VQA-S9-D15-SIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.