Status: | Unknown |
---|---|
Series: | ScopeMeter |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
VOLTAGE PROBE SET, 10 | 1, RED |
---|---|
Oscilloscope Probe Function | Active |
Bandwidth | 300MHz |
Input Voltage Max | 1kV |
Test Probe Attenuation | 10 |
For Use With | Fluke 190 Series II ScopeMeter Portable Oscilloscopes |
Product Range | ScopeMeter |
RoHS Compliant | NA |
Voltage Probe Set, 10:1, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a VPS410-R?
Additional datasheets, footprints and schematics for VPS410-R are listed on our Part Details page. You can also find images and similar parts to VPS410-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VPS410-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VPS410-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VPS410-R fall under?
The VPS410-R is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to VPS410-R when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VPS410-R you can contact the distributor directly for product support, shipping queries etc.
Is the VPS410-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VPS410-R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VPS410-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VPS410-R often in real-time on the comparison pages.
What if I can't find stock of VPS410-R?
You can fill out our help required form which you can use to request a quote for VPS410-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.