Status: | Unknown |
---|---|
Series: | VPR Series |
RoHS: | Compliant |
Prices starting from US$15.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.21
|
No stock
|
Buy Now |
Capacitance | 1300µF |
---|---|
Voltage Rating | 25V |
Product Range | VPR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 1000 hours @ 105°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 1300Uf, 25V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a VPR132U025L1L?
Additional datasheets, footprints and schematics for VPR132U025L1L are listed on our Part Details page. You can also find images and similar parts to VPR132U025L1L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VPR132U025L1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VPR132U025L1L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VPR132U025L1L fall under?
The VPR132U025L1L is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VPR132U025L1L when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VPR132U025L1L you can contact the distributor directly for product support, shipping queries etc.
Is the VPR132U025L1L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VPR132U025L1L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VPR132U025L1L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VPR132U025L1L often in real-time on the comparison pages.
What if I can't find stock of VPR132U025L1L?
You can fill out our help required form which you can use to request a quote for VPR132U025L1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.