VPR10F 50K Resistors - Fixed Value by Honeywell

WIREWOUND RESISTOR, 50KOHM, 10W, 5%

Status: Unknown
Series: VC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.38

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.59
132
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.38
132
in stock
Buy Now

Specifications

Resistance 50kohm
Product Range VC Series
Power Rating 10W
Resistance Tolerance ± 5%
Resistor Element Type Wirewound

Alternative Descriptions

Wirewound Res.-Chassis Mt. RESISTIVE&OPTICAL | Rapid Electronics
Honeywell |Honeywell VPR10F50K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VPR10F 50K?

Additional datasheets, footprints and schematics for VPR10F 50K are listed on our Part Details page. You can also find images and similar parts to VPR10F 50K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VPR10F 50K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VPR10F 50K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VPR10F 50K fall under?

The VPR10F 50K is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to VPR10F 50K when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VPR10F 50K you can contact the distributor directly for product support, shipping queries etc.

Is the VPR10F 50K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VPR10F 50K have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for VPR10F 50K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VPR10F 50K often in real-time on the comparison pages.

What if I can't find stock of VPR10F 50K?

You can fill out our help required form which you can use to request a quote for VPR10F 50K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay