Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 9.2 x 4.3 x 2.5 |
---|---|
Dimensions LxWxH (mm) | 233.68 x 109.22 x 63.5 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 16.13 |
Output Voltage (Vdc) | 36 |
Package Type | Metal Case |
Power (W) | 500 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 500 |
Special Features | Load Share, Output Trim, Power Factor Correction, Power Good Signal, Remote On/Off Control, Remote Sense |
Where can I find additional details, specifications and documents for a VPM-S500-36R?
Additional datasheets, footprints and schematics for VPM-S500-36R are listed on our Part Details page. You can also find images and similar parts to VPM-S500-36R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VPM-S500-36R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VPM-S500-36R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VPM-S500-36R fall under?
The VPM-S500-36R is listed under power > ac-dc-power-supplies > chassis-mount > vpm-s500-xxr-series > vpm-s500-36r.
Can I view similar or alternative parts?
You can view similar parts to VPM-S500-36R when available in the vpm-s500-36r range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VPM-S500-36R you can contact the distributor directly for product support, shipping queries etc.
Is the VPM-S500-36R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VPM-S500-36R have stock available?
There is no stock from authorised distributors for VPM-S500-36R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VPM-S500-36R often in real-time on the comparison pages.
What if I can't find stock of VPM-S500-36R?
You can fill out our help required form which you can use to request a quote for VPM-S500-36R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.