VP50KA 10< Resistors - Fixed Value by Honeywell

WIREWOUND RESISTOR, 10 OHM, 50W, 5%

Status: Unknown
Series: VC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.43

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$11.00
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.40
15
in stock
Buy Now

Specifications

Resistance 10ohm
Product Range VC Series
Power Rating 50W
Resistance Tolerance ± 5%
Resistor Element Type Wirewound
Temperature Coefficient ± 100ppm/°C
No. of Pins 2Pins
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VP50KA 10

Additional datasheets, footprints and schematics for VP50KA 10< are listed on our Part Details page. You can also find images and similar parts to VP50KA 10< on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VP50KA 10< on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP50KA 10< price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VP50KA 10< fall under?

The VP50KA 10< is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to VP50KA 10< when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VP50KA 10< you can contact the distributor directly for product support, shipping queries etc.

Is the VP50KA 10< RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VP50KA 10< have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for VP50KA 10<.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VP50KA 10< often in real-time on the comparison pages.

What if I can't find stock of VP50KA 10

You can fill out our help required form which you can use to request a quote for VP50KA 10< from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay