Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.53
|
No stock
|
Buy Now | |
Future Electronics
from US$6.23
|
477
in stock
|
Buy Now | |
Avnet America
from US$6.37
|
-
|
Buy Now | |
RS Americas
from US$7.27
|
-
|
Buy Now | |
TTI Europe
from US$7.21
|
-
|
Buy Now | |
Richardson RFPD
from US$4.91
|
-
|
Buy Now | |
Sager
from US$6.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
VP4-0140 Series 11.3 uH 0.057 Ohm Surface Mount Inductor and Transformer | Future Electronics |
Inductor Power, 20Uh, 7.8A, Pcb | Newark Electronics |
Inductor, Coupled, 11.3 uH, 57 Milliohm, 1.7 A, 18mm x 18mm x 10mm | Avnet America |
IND/XFMR, VERSA-PAC, 11.3uH, 5.7A | Eaton Electronics VP4-0140-R | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 11.3uH 0.95A 0.057ohms | Sager |
Where can I find additional details, specifications and documents for a VP4-0140-R?
Additional datasheets, footprints and schematics for VP4-0140-R are listed on our Part Details page. You can also find images and similar parts to VP4-0140-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP4-0140-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP4-0140-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP4-0140-R you can contact the distributor directly for product support, shipping queries etc.
Is the VP4-0140-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VP4-0140-R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for VP4-0140-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP4-0140-R often in real-time on the comparison pages.
What if I can't find stock of VP4-0140-R?
You can fill out our help required form which you can use to request a quote for VP4-0140-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.