Status: | Unknown |
---|---|
Series: | VP Series |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Voltage Rating V DC | 320V |
Product Range | VP Series |
Clamping Voltage Vc Max | 650V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 11J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Aec-Q200, 650V, Mlv, 1210 | Newark Electronics |
VARISTOR, AEC-Q200, 650V, MLV, 1210 | element14 |
Varistor 320VDC/250VAC 80pF 5A 390V 3225 SMD T/R | Avnet America |
VP Series Plastic Encapsulated SMD Varistor 85 oC 3225 400A 320Vdc | KEMET VP3225K401R250 | RS Americas |
Where can I find additional details, specifications and documents for a VP3225K401R250?
Additional datasheets, footprints and schematics for VP3225K401R250 are listed on our Part Details page. You can also find images and similar parts to VP3225K401R250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP3225K401R250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP3225K401R250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP3225K401R250 fall under?
The VP3225K401R250 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to VP3225K401R250 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP3225K401R250 you can contact the distributor directly for product support, shipping queries etc.
Is the VP3225K401R250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VP3225K401R250 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for VP3225K401R250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP3225K401R250 often in real-time on the comparison pages.
What if I can't find stock of VP3225K401R250?
You can fill out our help required form which you can use to request a quote for VP3225K401R250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.