Status: | Unknown |
---|---|
Series: | VP Series |
RoHS: | Compliant |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.84
|
No stock
|
Buy Now |
Resistance | 2ohm |
---|---|
Product Range | VP Series |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 100ppm/°C |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a VP25K 2
Additional datasheets, footprints and schematics for VP25K 2< are listed on our Part Details page. You can also find images and similar parts to VP25K 2< on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP25K 2< on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP25K 2< price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP25K 2< fall under?
The VP25K 2< is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to VP25K 2< when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP25K 2< you can contact the distributor directly for product support, shipping queries etc.
Is the VP25K 2< RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VP25K 2< have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VP25K 2<.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP25K 2< often in real-time on the comparison pages.
What if I can't find stock of VP25K 2
You can fill out our help required form which you can use to request a quote for VP25K 2< from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.