Status: | Unknown |
---|---|
Series: | VOW137, VOW2611 |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
2,069
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
2,069
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
-
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.62
|
-
|
Buy Now | |
TTI Europe
from US$1.44
|
-
|
Buy Now | |
Farnell
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
External creepage > 10 mm |
Reinforced isolation |
Internal shield for very high input to output noise isolation |
Applications |
---|
Solar inverters |
Industrial motor drives |
Welding equipment |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 40036629 |
CQC Certificate 13001091528 |
CQC Certificate 13001091529 |
Application Notes |
---|
Application Note 06 |
Application Note 05 |
Application Note 04 |
Application Note 83 |
Application Note 71 |
Application Note 42 |
Application Note 43 |
Datasheet |
---|
VOW137, VOW2611 |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
Applications Guide |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Logic IC Output Optocoupler 1-Channel 1-Element | Rapid Electronics |
Hi-Speed Optocoupler 10MBd 10kV/us SMD8 | RS |
Optocoupler, Digital, 5.3Kv, Smd-8 | Newark Electronics |
VOW137 Series 7 V 5300 Vrms 10 MBd High Isolation High Speed Optocoupler | Future Electronics |
Optocoupler Logic-Out DC-IN 1-CH 8-PIN SMD T/R | Avnet America |
OPTOCOUPLER, DIGITAL, 5.3KV, SMDIP-8 | element14 |
H SPEED OPTOCPLR 10MBD SMD-8 | TTI Europe |
Where can I find additional details, specifications and documents for a VOW137-X017T?
Additional datasheets, footprints and schematics for VOW137-X017T are listed on our Part Details page. You can also find images and similar parts to VOW137-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOW137-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOW137-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOW137-X017T fall under?
The VOW137-X017T is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOW137-X017T when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOW137-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the VOW137-X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOW137-X017T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for VOW137-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOW137-X017T often in real-time on the comparison pages.
What if I can't find stock of VOW137-X017T?
You can fill out our help required form which you can use to request a quote for VOW137-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.