Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flat 2.0 mm SOP-4 package |
High static dV/dt 1000 V/µs |
High input sensitivity IFT = 10 mA |
Applications |
---|
Power TRIAC driver in solid-state relays |
3-phase AC equipment |
Motor control |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 40034600 |
Application Notes |
---|
Application Note 34 |
Datasheet |
---|
VOT8121AM |
Product Literature |
---|
Did You Know |
Support Tools |
---|
Did You Know |
Optocplr, Triac, Non Zero Cross, 3.75Kv | Newark Electronics |
OPTOCPLR, TRIAC, NON ZERO CROSS, 3.75KV | element14 |
Where can I find additional details, specifications and documents for a VOT8121AM?
Additional datasheets, footprints and schematics for VOT8121AM are listed on our Part Details page. You can also find images and similar parts to VOT8121AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOT8121AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOT8121AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOT8121AM fall under?
The VOT8121AM is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOT8121AM when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOT8121AM you can contact the distributor directly for product support, shipping queries etc.
Is the VOT8121AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOT8121AM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VOT8121AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOT8121AM often in real-time on the comparison pages.
What if I can't find stock of VOT8121AM?
You can fill out our help required form which you can use to request a quote for VOT8121AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.