Status: | Unknown |
---|---|
Series: | VOT8026AB, VOT8026AD, VOT8026AG |
RoHS: | Compliant |
High isolation distance on output |
High static dV/dt 1000 V/µs |
High input sensitivity IFT = 5 mA |
Applications |
---|
Power TRIAC driver in solid-state relays |
3-phase AC equipment |
Motor control |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CQC Certificate 13001091538 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 34 |
Datasheet |
---|
VOT8026AB, VOT8026AD, VOT8026AG |
Product Literature |
---|
Did You Know |
Support Tools |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Yes |
Optocoupler, Triac, 5.3Kv, Dip-6 | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin DIP Thru-Hole Tube | Avnet America |
OPTO TRIAC 800V DIP6 GW | TTI Europe |
Where can I find additional details, specifications and documents for a VOT8026AG-V?
Additional datasheets, footprints and schematics for VOT8026AG-V are listed on our Part Details page. You can also find images and similar parts to VOT8026AG-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOT8026AG-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOT8026AG-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOT8026AG-V fall under?
The VOT8026AG-V is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOT8026AG-V when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOT8026AG-V you can contact the distributor directly for product support, shipping queries etc.
Is the VOT8026AG-V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOT8026AG-V have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VOT8026AG-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOT8026AG-V often in real-time on the comparison pages.
What if I can't find stock of VOT8026AG-V?
You can fill out our help required form which you can use to request a quote for VOT8026AG-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.