Status: | Unknown |
---|---|
Series: | VOT8025AB, VOT8025AD, VOT8025AG |
RoHS: | Compliant |
High isolation distance on output |
High static dV/dt 1000 V/µs |
High input sensitivity IFT = 5 mA |
Applications |
---|
Power TRIAC driver in solid-state relays |
3-phase AC equipment |
Motor control |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CQC Certificate 13001091538 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 34 |
Datasheet |
---|
VOT8025AB, VOT8025AD, VOT8025AG |
Product Literature |
---|
Did You Know |
Support Tools |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Yes |
Optocoupler, Triac, 5.3Kv, Smdip-6 | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin DIP SMD T/R | Avnet America |
OPTO TRIAC 800V SMD6 | TTI Europe |
Where can I find additional details, specifications and documents for a VOT8025AB-VT1?
Additional datasheets, footprints and schematics for VOT8025AB-VT1 are listed on our Part Details page. You can also find images and similar parts to VOT8025AB-VT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOT8025AB-VT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOT8025AB-VT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOT8025AB-VT1 fall under?
The VOT8025AB-VT1 is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOT8025AB-VT1 when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOT8025AB-VT1 you can contact the distributor directly for product support, shipping queries etc.
Is the VOT8025AB-VT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOT8025AB-VT1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VOT8025AB-VT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOT8025AB-VT1 often in real-time on the comparison pages.
What if I can't find stock of VOT8025AB-VT1?
You can fill out our help required form which you can use to request a quote for VOT8025AB-VT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.