Status: | Unknown |
---|---|
Series: | VOT8025AB, VOT8025AD, VOT8025AG |
RoHS: | Compliant |
High isolation distance on output |
High static dV/dt 1000 V/µs |
High input sensitivity IFT = 5 mA |
Applications |
---|
Power TRIAC driver in solid-state relays |
3-phase AC equipment |
Motor control |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CQC Certificate 13001091538 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 34 |
Datasheet |
---|
VOT8025AB, VOT8025AD, VOT8025AG |
Product Literature |
---|
Did You Know |
Support Tools |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Yes |
PHOTOTRIAC,IFT=5MA,800VDRM,VDE,ZC | Rutronik |
Optocoupler, Triac, 5.3Kv, Smdip-6 | Newark Electronics |
VOT8025AB Series 800 V 5300 Vrms Phototriac Output Optocoupler - SMD-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin DIP SMD T/R | Avnet America |
OPTO TRIAC 800V SMD6 | TTI Europe |
Where can I find additional details, specifications and documents for a VOT8025AB-VT?
Additional datasheets, footprints and schematics for VOT8025AB-VT are listed on our Part Details page. You can also find images and similar parts to VOT8025AB-VT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOT8025AB-VT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOT8025AB-VT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOT8025AB-VT fall under?
The VOT8025AB-VT is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOT8025AB-VT when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOT8025AB-VT you can contact the distributor directly for product support, shipping queries etc.
Is the VOT8025AB-VT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOT8025AB-VT have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VOT8025AB-VT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOT8025AB-VT often in real-time on the comparison pages.
What if I can't find stock of VOT8025AB-VT?
You can fill out our help required form which you can use to request a quote for VOT8025AB-VT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.