Status: | Unknown |
---|---|
Series: | VOT8024AB, VOT8024AD, VOT8024AG |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
1,063
in stock
|
Buy Now | |
RS
from US$1.03
|
4,166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
3,929
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,063
in stock
|
Buy Now | |
element14
from US$0.56
|
1,063
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
Space saving package |
High static dV/dt 1000 V/µs |
High input sensitivity IFT = 5 mA |
Applications |
---|
Power TRIAC driver in solid-state relays |
3-phase AC equipment |
Motor control |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CQC Certificate 13001091538 |
VDE Certificate 40033345 |
Application Notes |
---|
Application Note 34 |
Datasheet |
---|
VOT8024AB, VOT8024AD, VOT8024AG |
Product Literature |
---|
Did You Know |
Support Tools |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SMD-4 OPTOTRIAC 800V -e3 | RS |
Optotriac | Transfer Multisort Elektronik |
OPTO TRIAC 800V SMD4 | TTI Europe |
Optocplr, Triac, Zero Cross, 5.3Kv | Newark Electronics |
OPTOCPLR, TRIAC, ZERO CROSS, 5.3KV | element14 |
Optocoupler AC-OUT Single 800VDRM 4-Pin DIP SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a VOT8024AB?
Additional datasheets, footprints and schematics for VOT8024AB are listed on our Part Details page. You can also find images and similar parts to VOT8024AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOT8024AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOT8024AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOT8024AB fall under?
The VOT8024AB is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOT8024AB when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOT8024AB you can contact the distributor directly for product support, shipping queries etc.
Is the VOT8024AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOT8024AB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for VOT8024AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOT8024AB often in real-time on the comparison pages.
What if I can't find stock of VOT8024AB?
You can fill out our help required form which you can use to request a quote for VOT8024AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.