Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 600% |
Current Transfer Ratio Min | 50% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
LOW CURRENT OPTO COUPLER | TTI Europe |
VOM617A Series 1 Channel 3750Vrms SMT Phototransistor Optocoupler - SOP-4 | Future Electronics |
OPTOCOUPLER 80-160%,SOP4 | Rutronik |
Optocoupler Transistor 50-600% 110C SOP4 | RS |
Optocoupler, Phototransistor O/P, 3.75Kv, Sop-4 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
OPTOCOUPLER, TRANS., 50-600%, 5MA, VDE | element14 |
Where can I find additional details, specifications and documents for a VOM617A-X001T?
Additional datasheets, footprints and schematics for VOM617A-X001T are listed on our Part Details page. You can also find images and similar parts to VOM617A-X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM617A-X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM617A-X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM617A-X001T fall under?
The VOM617A-X001T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM617A-X001T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM617A-X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM617A-X001T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM617A-X001T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, RS and Newark Electronics have stock available or on a lead time for VOM617A-X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM617A-X001T often in real-time on the comparison pages.
What if I can't find stock of VOM617A-X001T?
You can fill out our help required form which you can use to request a quote for VOM617A-X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.