Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,940
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
21,000
in stock
|
Buy Now | |
element14
from US$0.21
|
2,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
414
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 80V |
OPTOCPLR 4-SOP CTR 200-400% | TTI Europe |
OPTOCOUPLER, TRANSISTOR, 3.75KV, MFSOP-4 | element14 |
Optocoupler, Phototransistor O/P, 3.75Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER 200-400%,SOP4,5mA | Rutronik |
OPTOISOLATOR 3.75KV TRANS 4-SOP | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOM617A-9T?
Additional datasheets, footprints and schematics for VOM617A-9T are listed on our Part Details page. You can also find images and similar parts to VOM617A-9T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM617A-9T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM617A-9T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM617A-9T fall under?
The VOM617A-9T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM617A-9T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM617A-9T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM617A-9T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM617A-9T have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for VOM617A-9T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM617A-9T often in real-time on the comparison pages.
What if I can't find stock of VOM617A-9T?
You can fill out our help required form which you can use to request a quote for VOM617A-9T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.