Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Rutronik
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
2,610
in stock
|
Buy Now | |
element14
from US$0.21
|
2,610
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,610
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 320% |
Current Transfer Ratio Min | 160% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
OPTOCOUPLER 160-320%,SOP4, | Rutronik |
Transistor Output Optocoupler, Low Input Current, 1, 3.75 Kv, 160 %, 60 Ma, Sop, 4 Rohs Compliant: Yes |Vishay VOM617A-4T | Newark Electronics |
OPTOCOUPLER, TRANS., 160-320%, 5MA | element14 |
Optocoupler | Transfer Multisort Elektronik |
SOP-4 CPLR 160-320% CTR 5mA -e3 | RS |
VOM617A Series 1-Channel 80 V 3750Vrms Low Input Current Phototransistor - SOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
LOW CURRENT OPTO COUPLER | TTI Europe |
Where can I find additional details, specifications and documents for a VOM617A-4T?
Additional datasheets, footprints and schematics for VOM617A-4T are listed on our Part Details page. You can also find images and similar parts to VOM617A-4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM617A-4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM617A-4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM617A-4T fall under?
The VOM617A-4T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM617A-4T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM617A-4T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM617A-4T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM617A-4T have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for VOM617A-4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM617A-4T often in real-time on the comparison pages.
What if I can't find stock of VOM617A-4T?
You can fill out our help required form which you can use to request a quote for VOM617A-4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.