Status: | Unknown |
---|---|
Series: | VOM452, VOM453 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
950
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
2,069
in stock
|
Buy Now | |
element14
from US$0.63
|
2,069
in stock
|
Buy Now | |
Farnell
from US$0.60
|
2,069
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
163
in stock
|
Buy Now | |
Rutronik
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Surface mountable |
Industry standard SOP-5 footprint |
Compatible with infrared vapor phase reflow and wave soldering processes |
Applications |
---|
Fieldbus communication and control |
Logic ground isolation |
Analog signal ground isolation |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 128218 |
Application Notes |
---|
Application Note 06 |
Application Note 05 |
Application Note 04 |
Datasheet |
---|
VOM452, VOM453 |
Product Literature |
---|
Did You Know |
Application Brochure |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCPLR HSPEED 1MBIT SOP5 | TTI Europe |
Optocoupler, Sop-5, 1Mb | Newark Electronics |
OPTOCOUPLER, SOP-5, 1MB | element14 |
SOP-5 OPTOCPL 1MB CMTI>15kV -e3 | RS |
Optocoupler | Transfer Multisort Elektronik |
HIGHSPEED COUPLER 1MBD 15KV/uS | Rutronik |
VOM453T Series 3750 V 15 % CTR High Speed Optocoupler Surface Mount - SOP-5 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 5-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOM453T?
Additional datasheets, footprints and schematics for VOM453T are listed on our Part Details page. You can also find images and similar parts to VOM453T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM453T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM453T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM453T fall under?
The VOM453T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM453T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM453T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM453T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOM453T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VOM453T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM453T often in real-time on the comparison pages.
What if I can't find stock of VOM453T?
You can fill out our help required form which you can use to request a quote for VOM453T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.