Status: | Unknown |
---|---|
Series: | VOM3052, VOM3053 |
RoHS: | Compliant |
High static dV/dt > 1.5 kV/µs |
Input sensitivity IFT = 5 mA and 10 mA |
On-state RMS current IT(RMS) = 70 mA |
Applications |
---|
Consumer appliances |
Triac drives |
Solid-state relays |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CQC Certificate 12001080863 |
VDE Certificate 128218 |
Application Notes |
---|
Application Note 32 |
Application Note 35 |
Application Note 34 |
Application Note 48 |
Application Note 45 |
Datasheet |
---|
VOM3052, VOM3053 |
Product Literature |
---|
Selector Guide |
Product Sheet |
Did You Know |
Support Tools |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SOP-4 P.TRIAC NZC,5mA,1.5K dV/dt -e3 | RS |
Optocoupler, Triac O/P, 3.5Kv, Soic-4 | Newark Electronics |
VOM3053 Series Single Channel 600 V 3750 Vrms Phototriac Optocoupler - SOP-4 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOM3053T?
Additional datasheets, footprints and schematics for VOM3053T are listed on our Part Details page. You can also find images and similar parts to VOM3053T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM3053T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM3053T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM3053T fall under?
The VOM3053T is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM3053T when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM3053T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM3053T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOM3053T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VOM3053T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM3053T often in real-time on the comparison pages.
What if I can't find stock of VOM3053T?
You can fill out our help required form which you can use to request a quote for VOM3053T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.