Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Optocoupler Case Style | SOIC |
---|---|
No. of Pins | 4Pins |
Isolation Voltage | 3.75kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
No. of Channels | 1 |
RoHS Compliant | Yes |
SOP-4 P.TRIAC NZC,10mA,0.5K dV/dt -e3 | RS |
Optocoupler, Triac O/P, 3.5Kv, Soic-4, Full Reel | Newark Electronics |
Four Pin Surfacemount 10 mA Phototriac Output Coupler | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 4-Pin SOP T/R | Avnet America |
LOW CURRENT OPTOCPLR 10MA 4SOP | TTI Europe |
Where can I find additional details, specifications and documents for a VOM160RT?
Additional datasheets, footprints and schematics for VOM160RT are listed on our Part Details page. You can also find images and similar parts to VOM160RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM160RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM160RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM160RT fall under?
The VOM160RT is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM160RT when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM160RT you can contact the distributor directly for product support, shipping queries etc.
Is the VOM160RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VOM160RT have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VOM160RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM160RT often in real-time on the comparison pages.
What if I can't find stock of VOM160RT?
You can fill out our help required form which you can use to request a quote for VOM160RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.