Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Optocoupler Case Style | SOP |
---|---|
No. of Pins | 4Pins |
Isolation Voltage | 3.75kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
OPTOCOUPLER, TRIAC, NZC 0.5K DV/DT | element14 |
SOP-4 P.TRIAC NZC,7mA,0.5K dV/dt -e3 | RS |
Optocoupler, Triac, 3.75Kv, Sop-4 | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 4-Pin SOP T/R | Avnet America |
LOW CURRENT OPTOCPLR 7MA 4-SOP | TTI Europe |
Where can I find additional details, specifications and documents for a VOM160PT?
Additional datasheets, footprints and schematics for VOM160PT are listed on our Part Details page. You can also find images and similar parts to VOM160PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM160PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM160PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM160PT fall under?
The VOM160PT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM160PT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM160PT you can contact the distributor directly for product support, shipping queries etc.
Is the VOM160PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM160PT have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for VOM160PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM160PT often in real-time on the comparison pages.
What if I can't find stock of VOM160PT?
You can fill out our help required form which you can use to request a quote for VOM160PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.