Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
37,289
in stock
|
Buy Now | |
element14
from US$0.46
|
37,289
in stock
|
Buy Now | |
Farnell
from US$0.44
|
37,289
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,995
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Optocoupler Case Style | SOP |
---|---|
No. of Pins | 4Pins |
Isolation Voltage | 3.75kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 60mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant: Yes |Vishay VOM160NT | Newark Electronics |
OPTOCOUPLER, TRIAC, NZC 0.5K DV/DT | element14 |
OPTOCOUPLER Phototriac,SOP4,NZC | Rutronik |
LOW CURRENT OPTOCPLR 5MA 4-SOP | TTI Europe |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Phototriac 5mA 600V SOP4 | RS |
VOM160 Series 600 V 3750 Vrms Zero Crossing Phototriac Output Optocoupler- SOP-4 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOM160NT?
Additional datasheets, footprints and schematics for VOM160NT are listed on our Part Details page. You can also find images and similar parts to VOM160NT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM160NT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM160NT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM160NT fall under?
The VOM160NT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM160NT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM160NT you can contact the distributor directly for product support, shipping queries etc.
Is the VOM160NT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM160NT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and TTI Europe have stock available or on a lead time for VOM160NT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM160NT often in real-time on the comparison pages.
What if I can't find stock of VOM160NT?
You can fill out our help required form which you can use to request a quote for VOM160NT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.