Status: | Unknown |
---|---|
Series: | VOH1016AB, VOH1016AD, VOH1016AG |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
919
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
919
in stock
|
Buy Now | |
element14
from US$0.51
|
919
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
794
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
299
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High data rate 2 MHz (NRZ) |
Latch up and oscillation free |
Low turn-on threshold current 2 mA |
Applications |
---|
Microprocessor system interface |
Ground loop elimination |
Galvanic noise isolation |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
VDE Certificate 40034595 |
Application Notes |
---|
Application Note 83 |
Application Note EV02 |
Application Note 06 |
Application Note 05 |
Datasheet |
---|
VOH1016AB, VOH1016AD, VOH1016AG |
Product Literature |
---|
Infographic |
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
HIGHSPEED OPTCPL SMD-6 VDE | TTI Europe |
Optocoupler, Digital, 1Mbd, Smdip-6 | Newark Electronics |
OPTOCOUPLER, DIGITAL, 1MBD, SMDIP-6 | element14 |
Vishay High Speed Optocoupler 250mW SMD-6 Phototransistor | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
VOH1016 Series 5000 Vrms 16 V 1 MBd SMT High Isolation High Speed Optocoupler | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin DIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOH1016AB-VT?
Additional datasheets, footprints and schematics for VOH1016AB-VT are listed on our Part Details page. You can also find images and similar parts to VOH1016AB-VT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOH1016AB-VT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOH1016AB-VT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOH1016AB-VT fall under?
The VOH1016AB-VT is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOH1016AB-VT when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOH1016AB-VT you can contact the distributor directly for product support, shipping queries etc.
Is the VOH1016AB-VT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOH1016AB-VT have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for VOH1016AB-VT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOH1016AB-VT often in real-time on the comparison pages.
What if I can't find stock of VOH1016AB-VT?
You can fill out our help required form which you can use to request a quote for VOH1016AB-VT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.