Status: | Unknown |
---|---|
Series: | Helagaine HEGPV0 series |
RoHS: | Unknown |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | PE (Polyester) |
Sleeving Colour | Grey / Black |
Internal Diameter | 10mm |
Length - Metric | 25m |
Length - Imperial | 82ft |
Product Range | Helagaine HEGPV0 series |
Accessory Type | Sleeving |
Body Material | PET (Polyester) |
Cable Diameter Max | 15mm |
Cable Diameter Min | 9mm |
Colour | Grey |
For Use With | Cable Hose & Wire Bundles |
Length | 25m |
Material | Polyester |
Operating Temperature Max | 150°C |
Operating Temperature Min | -50°C |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Where can I find additional details, specifications and documents for a VOG10-14 GREY?
Additional datasheets, footprints and schematics for VOG10-14 GREY are listed on our Part Details page. You can also find images and similar parts to VOG10-14 GREY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOG10-14 GREY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOG10-14 GREY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOG10-14 GREY fall under?
The VOG10-14 GREY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VOG10-14 GREY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOG10-14 GREY you can contact the distributor directly for product support, shipping queries etc.
Is the VOG10-14 GREY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOG10-14 GREY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VOG10-14 GREY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOG10-14 GREY often in real-time on the comparison pages.
What if I can't find stock of VOG10-14 GREY?
You can fill out our help required form which you can use to request a quote for VOG10-14 GREY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.