Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 4 x 2 x 1.17 |
---|---|
Dimensions LxWxH (mm) | 101.6 x 50.8 x 29.6 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | Chassis |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -20 |
Operating Temp MIN (With Derating, °C) | -20 |
Output Current (A) | 2.1 |
Output Voltage (Vdc) | 24 |
Package Type | Open Frame |
Power (W) | 50.4 |
Safety Approvals | CE, FCC, TUV, UL/cUL |
Series Power (W) | 50 |
Special Features | Output Trim |
Standard Footprint | 2" x 4" |
Switching Power Supplies 50.4W 24V 2.1A 2x4 Open Class II | Sager |
Where can I find additional details, specifications and documents for a VOF-50B-24?
Additional datasheets, footprints and schematics for VOF-50B-24 are listed on our Part Details page. You can also find images and similar parts to VOF-50B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOF-50B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOF-50B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOF-50B-24 fall under?
The VOF-50B-24 is listed under power > ac-dc-power-supplies > chassis-mount > vof-50b-series > vof-50b-24.
Can I view similar or alternative parts?
You can view similar parts to VOF-50B-24 when available in the vof-50b-24 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOF-50B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the VOF-50B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOF-50B-24 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for VOF-50B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOF-50B-24 often in real-time on the comparison pages.
What if I can't find stock of VOF-50B-24?
You can fill out our help required form which you can use to request a quote for VOF-50B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.