Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 2.331 x 1.665 x 0.902 |
---|---|
Dimensions LxWxH (mm) | 59.2 x 42.3 x 22.9 |
Grade | Commercial |
Input Voltage (Vac) | 85 ~ 264 |
Mounting Style | PCB |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 50 |
Operating Temp MAX (With Derating, °C) | 70 |
Operating Temp MIN (°C) | -25 |
Operating Temp MIN (With Derating, °C) | -25 |
Output Current (A) | 0.85 |
Output Voltage (Vdc) | 24 |
Package Type | Open Frame |
Power (W) | 20.4 |
Safety Approvals | CE, UL/cUL |
Series Power (W) | 20 |
AC/DC Power Modules ac-dc 20 W 24 V sngle outpt open PCB | Sager |
Where can I find additional details, specifications and documents for a VOF-20B-S24?
Additional datasheets, footprints and schematics for VOF-20B-S24 are listed on our Part Details page. You can also find images and similar parts to VOF-20B-S24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOF-20B-S24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOF-20B-S24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOF-20B-S24 fall under?
The VOF-20B-S24 is listed under power > ac-dc-power-supplies > board-mount > vof-20b-series > vof-20b-s24.
Can I view similar or alternative parts?
You can view similar parts to VOF-20B-S24 when available in the vof-20b-s24 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOF-20B-S24 you can contact the distributor directly for product support, shipping queries etc.
Is the VOF-20B-S24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOF-20B-S24 have stock available?
Authorised distributors including Rapid Electronics, Avnet America and Sager have stock available or on a lead time for VOF-20B-S24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOF-20B-S24 often in real-time on the comparison pages.
What if I can't find stock of VOF-20B-S24?
You can fill out our help required form which you can use to request a quote for VOF-20B-S24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.