Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
No. of Channels | 2 |
---|---|
Isolation Voltage | 4kV |
CTR Min | 20% |
Forward Current If Max | 30mA |
Optocoupler Case Style | SOIC |
No. of Pins | 8 |
Packaging | Cut Tape |
Input Current | 30mA |
Output Voltage | 70V |
Optocoupler, Phototransistor O/P, 4Kv, Soic-8, Full Reel | Newark Electronics |
VOD211 Series Dual Channel 70V 4000Vrms SMT Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, SOIC-8 | element14 |
OPTOCPLR DUAL CTR >20% 8SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a VOD211T?
Additional datasheets, footprints and schematics for VOD211T are listed on our Part Details page. You can also find images and similar parts to VOD211T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOD211T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOD211T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOD211T fall under?
The VOD211T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOD211T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOD211T you can contact the distributor directly for product support, shipping queries etc.
Is the VOD211T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOD211T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VOD211T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOD211T often in real-time on the comparison pages.
What if I can't find stock of VOD211T?
You can fill out our help required form which you can use to request a quote for VOD211T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.